Vishay Intertechnology, Inc. Ceramic Capacitors BS020016VZ20133AS1

Description
200pF ±5% 7500V (7.5kV) Ceramic Capacitor
Request a Quote Datasheet
Description
200pF ±5% 7500V (7.5kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS020016VZ20133AS1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS020016VZ20133AS1-ND
Ceramic Capacitors BS020016VZ20133AS1-ND
200pF ±5% 7500V (7.5kV) Ceramic Capacitor

200pF ±5% 7500V (7.5kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BS020016VZ20133AS1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS020016VZ20133AS1
Ceramic Capacitors BS020016VZ20133AS1
CAP CER 200PF 7.5KV

CAP CER 200PF 7.5KV

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS020016VZ20133AS1-ND BS020016VZ20133AS1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 7500 volts 7500 volts
WVAC 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C224M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers