Vishay Intertechnology, Inc. Ceramic Capacitors BS020016VZ10036AC1

Description
10pF ±10% 7500V (7.5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
10pF ±10% 7500V (7.5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS020016VZ10036AC1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS020016VZ10036AC1-ND
Ceramic Capacitors BS020016VZ10036AC1-ND
10pF ±10% 7500V (7.5kV) Ceramic Capacitor Axial, Can - Screw Terminals

10pF ±10% 7500V (7.5kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BS020016VZ10036AC1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers