Vishay Intertechnology, Inc. Ceramic Capacitors BS016010BE50036BJ1

Description
50pF ±10% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
50pF ±10% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS016010BE50036BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS016010BE50036BJ1-ND
Ceramic Capacitors BS016010BE50036BJ1-ND
50pF ±10% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals

50pF ±10% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BS016010BE50036BJ1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details