Vishay Intertechnology, Inc. Ceramic Capacitors BS016010BE20038BJ1

Description
20pF ±20% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet
Description
20pF ±20% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS016010BE20038BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS016010BE20038BJ1-ND
Ceramic Capacitors BS016010BE20038BJ1-ND
20pF ±20% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals

20pF ±20% 5000V (5kV) Ceramic Capacitor Axial, Can - Screw Terminals

Buy Now Datasheet
Ceramic Capacitors - BS016010BE20038BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS016010BE20038BJ1
Ceramic Capacitors BS016010BE20038BJ1
CAP CER 20PF 5KV AXIAL

CAP CER 20PF 5KV AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS016010BE20038BJ1-ND BS016010BE20038BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 5000 volts 5000 volts
WVAC 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF9R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details