Vishay Intertechnology, Inc. Ceramic Capacitors BS000057BJ50036AC1

Description
50pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet
Description
50pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS000057BJ50036AC1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS000057BJ50036AC1-ND
Ceramic Capacitors BS000057BJ50036AC1-ND
50pF ±10% 15000V (15kV) Ceramic Capacitor

50pF ±10% 15000V (15kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BS000057BJ50036AC1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS000057BJ50036AC1
Ceramic Capacitors BS000057BJ50036AC1
CAP CER 50PF 15KV

CAP CER 50PF 15KV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS000057BJ50036AC1-ND BS000057BJ50036AC1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 15000 volts 15000 volts
WVAC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details