Vishay Intertechnology, Inc. Ceramic Capacitors BS000057BJ25036AC1

Description
25pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet
Description
25pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS000057BJ25036AC1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS000057BJ25036AC1-ND
Ceramic Capacitors BS000057BJ25036AC1-ND
25pF ±10% 15000V (15kV) Ceramic Capacitor

25pF ±10% 15000V (15kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BS000057BJ25036AC1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS000057BJ25036AC1
Ceramic Capacitors BS000057BJ25036AC1
CAP CER 25PF 15KV

CAP CER 25PF 15KV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS000057BJ25036AC1-ND BS000057BJ25036AC1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 15000 volts 15000 volts
WVAC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers