Vishay Intertechnology, Inc. Ceramic Capacitors BS000057BJ20136AL1

Description
200pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet
Description
200pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS000057BJ20136AL1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS000057BJ20136AL1-ND
Ceramic Capacitors BS000057BJ20136AL1-ND
200pF ±10% 15000V (15kV) Ceramic Capacitor

200pF ±10% 15000V (15kV) Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BS000057BJ20136AL1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details