Vishay Intertechnology, Inc. Ceramic Capacitors BS000057BJ10136BJ1

Description
100pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet
Description
100pF ±10% 15000V (15kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS000057BJ10136BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS000057BJ10136BJ1-ND
Ceramic Capacitors BS000057BJ10136BJ1-ND
100pF ±10% 15000V (15kV) Ceramic Capacitor

100pF ±10% 15000V (15kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BS000057BJ10136BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS000057BJ10136BJ1
Ceramic Capacitors BS000057BJ10136BJ1
CAP CER 100PF 15KV

CAP CER 100PF 15KV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS000057BJ10136BJ1-ND BS000057BJ10136BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 15000 volts 15000 volts
WVAC 15000 volts 15000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details