Vishay Intertechnology, Inc. Ceramic Capacitors BS000057BH33033AC1

Description
33pF ±5% 10000V (10kV) Ceramic Capacitor
Request a Quote Datasheet
Description
33pF ±5% 10000V (10kV) Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BS000057BH33033AC1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BS000057BH33033AC1-ND
Ceramic Capacitors BS000057BH33033AC1-ND
33pF ±5% 10000V (10kV) Ceramic Capacitor

33pF ±5% 10000V (10kV) Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - BS000057BH33033AC1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
BS000057BH33033AC1
Ceramic Capacitors BS000057BH33033AC1
CAP CER 33PF 10KV

CAP CER 33PF 10KV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number BS000057BH33033AC1-ND BS000057BH33033AC1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 10000 volts 10000 volts
WVAC 10000 volts 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers