Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049645-BRT23H-X007T
Packaging: Tape & Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.35 V
Power Dissipation: 600 mW
Forward Current: 60 mA
Number of Pins: 6
Output Current: 300 mA
Categories: OEM Parts(A-B)
Max Input Voltage: 1.35 V
Alternative Parts (Cross-Reference): BRT23H-X007TBRT23-H-
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Nominal Input Voltage: 1.16 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049645-BRT23H-X007T |
| Product Name | OEM Parts - OEM Parts (A - B) - BRT23H-X007T |