Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049642-BRT23H-X001
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.35 V
Power Dissipation: 600 mW
Forward Current: 60 mA
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Current: 300 mA
Output Voltage: 800 V
Input Current: 10 mA
Categories: OEM Parts(A-B)
Case / Package: PDIP
Max Input Voltage: 1.35 V
Alternative Parts (Cross-Reference): VO4258H; VO4158H; VO4158D; MOC3063; TLP3063(S,C,F); TLP3062(S,C,F)BRT23-
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Nominal Input Voltage: 1.16 V
Max Input Current: 60 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049642-BRT23H-X001 |
| Product Name | OEM Parts - OEM Parts (A - B) - BRT23H-X001 |