Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168807-BRT23F-X009T
Packaging: Tape & Reel
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.35 V
Power Dissipation: 600 mW
Forward Current: 60 mA
Number of Pins: 6
Output Current: 300 mA
Categories: Custom Parts
Case / Package: SMD/SMT
Max Input Voltage: 1.35 V
Alternative Parts (Cross-Reference): BRT23FX009T;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Nominal Input Voltage: 1.16 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1168807-BRT23F-X009T |
| Product Name | Custom Parts - Custom Parts (B - D) - BRT23F-X009T |