Manufacturer: Vishay
Win Source Part Number: 1024304-BRT23-F
Packaging: Tube/Rail
Approvals: CQC, UL
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.16V
Voltage - Off State: 800V
Current - On State (It (RMS)) (Max): 300mA
Number of Channels: 1
Isolation Voltage: 5300Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 10kV/μs
Current - LED Trigger (Ift) (Max): 1.2mA
Turn On Time: 35μs
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1024304-BRT23-F |
| Product Name | Optoisolators - Triac, SCR Output - BRT23-F |
| Package Type | DIP; 6-DIP |