Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985331-BRT22H-X016
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.35 V
Power Dissipation: 600 mW
Forward Current: 60 mA
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Current: 300 mA
Categories: OEM Parts(A-B)
Case / Package: PDIP
Max Input Voltage: 1.35 V
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Nominal Input Voltage: 1.16 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985331-BRT22H-X016 |
| Product Name | OEM Parts - OEM Parts (A - B) - BRT22H-X016 |