Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BRT22H-X007T BRT22H-X007T

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049644-BRT22H-X007T Packaging: Tape & Reel Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.35 V Power Dissipation: 600 mW Forward Current: 60 mA Number of Pins: 6 Isolation Voltage: 5.3 kV Output Current: 300 mA Categories: OEM Parts(A-B) Max Input Voltage: 1.35 V Alternative Parts (Cross-Reference): BRT22H-X007TBRT22HX0 07T; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Nominal Input Voltage: 1.16 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049644-BRT22H-X007T Packaging: Tape & Reel Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.35 V Power Dissipation: 600 mW Forward Current: 60 mA Number of Pins: 6 Isolation Voltage: 5.3 kV Output Current: 300 mA Categories: OEM Parts(A-B) Max Input Voltage: 1.35 V Alternative Parts (Cross-Reference): BRT22H-X007TBRT22HX0 07T; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Nominal Input Voltage: 1.16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BRT22H-X007T - 1049644-BRT22H-X007T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BRT22H-X007T
1049644-BRT22H-X007T
OEM Parts - OEM Parts (A - B) - BRT22H-X007T 1049644-BRT22H-X007T
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049644-BRT22H-X007T Packaging: Tape & Reel Termination: SMD/SMT Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.35 V Power Dissipation: 600 mW Forward Current: 60 mA Number of Pins: 6 Isolation Voltage: 5.3 kV Output Current: 300 mA Categories: OEM Parts(A-B) Max Input Voltage: 1.35 V Alternative Parts (Cross-Reference): BRT22H-X007TBRT22HX0 07T; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Nominal Input Voltage: 1.16 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049644-BRT22H-X007T
Packaging: Tape & Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.35 V
Power Dissipation: 600 mW
Forward Current: 60 mA
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Current: 300 mA
Categories: OEM Parts(A-B)
Max Input Voltage: 1.35 V
Alternative Parts (Cross-Reference): BRT22H-X007TBRT22HX007T;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Nominal Input Voltage: 1.16 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1049644-BRT22H-X007T
Product Name OEM Parts - OEM Parts (A - B) - BRT22H-X007T
Unlock Full Specs
to access all available technical data