Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018348-BRT22F-X007T
Packaging: Tape and Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.35 V
Power Dissipation: 600 mW
Forward Current: 60 mA
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Current: 300 mA
Output Voltage: 600 V
Categories: OEM Parts(A-B)
Max Input Voltage: 1.35 V
Alternative Parts (Cross-Reference): BRT22F-X007TBRT22FX0
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Nominal Input Voltage: 1.16 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018348-BRT22F-X007T |
| Product Name | OEM Parts - OEM Parts (A - B) - BRT22F-X007T |