Manufacturer: Vishay
Win Source Part Number: 864618-BRT21M
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Package: Bulk
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 864618-BRT21M |
| Product Name | Optoisolators - Triac, SCR Output - BRT21M |
| Package Type | DIP; 6-DIP |