Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 770396-BRT13-H
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Approvals: CQC, UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.1V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 500μA
Family Name: BRT13
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 2mA
Current - DC Forward (If) (Maximum): 20mA
Alternative Parts (Cross-Reference): FOD4218T; FOD4208T; FOD4208; FOD4218;
Introduction Date: May 20, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 770396-BRT13-H |
| Product Name | Optoisolators - Triac, SCR Output - BRT13-H |
| Package Type | DIP; 6-DIP (0.300", 7.62mm) |