Manufacturer: Vishay
Win Source Part Number: 864617-BRT12H-X007
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
Package: Bulk
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 6-SMD
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 864617-BRT12H-X007 |
| Product Name | Optoisolators - Triac, SCR Output - BRT12H-X007 |
| Package Type | 6-SMD |