Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049639-BRT12H-X001
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.35 V
Power Dissipation: 630 mW
Forward Current: 20 mA
Number of Channels: 1
Number of Pins: 6
Isolation Voltage: 5.3 kV
Output Current: 300 mA
Output Voltage: 600 V
Input Current: 10 mA
Categories: OEM Parts(A-B)
Case / Package: DIP
Alternative Parts (Cross-Reference): IL4216; VO4156H; VO4258M; H11B3; TLP701(TP,F); CNY17-2BRT12-H-X001;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049639-BRT12H-X001 |
| Product Name | OEM Parts - OEM Parts (A - B) - BRT12H-X001 |