Manufacturer: Vishay
Win Source Part Number: 1023741-BPW96C
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 40°
Wavelength: 850nm
Current - Dark (Id) (Max): 200nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Dimension: Radial, 5mm Dia (T 1 3/4)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Imaging, Video & Vision
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1023741-BPW96C |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - BPW96C |