Manufacturer: Vishay
Win Source Part Number: 864470-BPW85B
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Phototransistors 850nm Top View Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: BPW85
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.7080
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 864470-BPW85B |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - BPW85B |