Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 770259-BPW77NB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-206AA, TO-18-3 Metal Can
Orientation: Top View
Power - Max: 250mW
Viewing Angle: 20°
Family Name: BPW77N
Wavelength: 850nm
Categories: Sensors, Transducers
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 70V
Current - Dark (Id) (Maximum): 100nA
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 770259-BPW77NB |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - BPW77NB |