Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
VISHAY INTERTECHNOLOGY, INC.
BPW77NB -- TO-18-3 PHOTOTRANSISTORS ROHS
Vishay Intertechnology, Inc.
TO-18-3 Phototransistors ROHS
BPW77NB
Description
TO-18-3 Phototransistors ROHS
Utmel Electronic Limited
Done
Description
TO-18-3 Phototransistors ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
TO-18-3 Phototransistors ROHS
17930-BPW77NB
TO-18-3 Phototransistors ROHS
17930-BPW77NB
TO-18-3 Phototransistors ROHS
TO-18-3 Phototransistors ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Transistors
Product Number
17930-BPW77NB
Product Name
TO-18-3 Phototransistors ROHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
1333355P
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
UDFN
View Details
Allen-Bradley / Rockwell Automation
502A IGBT MODULE FOR ONE PHASE 600/690V
SK-H1-QOUT-E502
Specs
Transistor Type
IGBT
View Details
Texas Instruments
CSD13381F4 12V, N-Channel FemtoFET?MOSFET
CSD13381F4
Specs
Transistor Type
MOSFET
Polarity
N-Channel
Package Type
LGA 1.0 x 0.6mm
View Details
9
suppliers
Nexperia B.V.
45 V, 1 A NPN medium power transistors
BC54-10PA,115
Specs
Package Type
SOT1061 SOT1061
View Details
4
suppliers