Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Phototransistors - BPW77NA BPW77NA

Description
Manufacturer: Vishay Win Source Part Number: 846304-BPW77NA Features: Phototransistors Package: Bulk Family Name: BPW77 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.7080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 846304-BPW77NA Features: Phototransistors Package: Bulk Family Name: BPW77 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.7080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - BPW77NA - 846304-BPW77NA - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - BPW77NA
846304-BPW77NA
Optical Sensors - Optical Sensors - Phototransistors - BPW77NA 846304-BPW77NA
Manufacturer: Vishay Win Source Part Number: 846304-BPW77NA Features: Phototransistors Package: Bulk Family Name: BPW77 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.7080

Manufacturer: Vishay
Win Source Part Number: 846304-BPW77NA
Features: Phototransistors
Package: Bulk
Family Name: BPW77
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.7080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 846304-BPW77NA
Product Name Optical Sensors - Optical Sensors - Phototransistors - BPW77NA
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1071 Photomicrosensor (Transmissive) - EE-SX1071 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric, Industrial - 1882-1018478-ND - DigiKey
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Through Beam
Beam Type Visible
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details