Manufacturer: Vishay Semiconductor Opto Division
Manufacturer: Vishay
Win Source Part Number: 730090-BPW76A
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-206AA, TO-18-3 Metal Can
Orientation: Top View
Power - Max: 250mW
Viewing Angle: 80°
Family Name: BPW76
Wavelength: 850nm
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 70V
Current - Dark (Id) (Maximum): 100nA
Alternative Parts (Cross-Reference): OP801WSL; OP802WSL; OP800WSL;
Introduction Date: July 29, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 730090-BPW76A |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - BPW76A |