Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 722719-BPW46
Packaging: Bulk
Mounting Style: Through Hole
Diode Type: PIN
Viewing Angle: 130°
Family Name: BPW46
Wavelength: 900nm
Spectral Range: 430nm ~ 1100nm
Active Area: 7.5mm²
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: Radial, Side View
Voltage - DC Reverse (Vr) (Maximum): 60V
Introduction Date: December 20, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current - Dark: 2nA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 722719-BPW46 |
| Product Name | Electronic Surplus - BPW46 |