Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - BPW41N BPW41N

Description
Manufacturer: Vishay Win Source Part Number: 81526-BPW41N Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 870nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial, Side View Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 81526-BPW41N Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 870nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial, Side View Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPW41N - 81526-BPW41N - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPW41N
81526-BPW41N
Optical Sensors - Optical Sensors - Photodiodes - BPW41N 81526-BPW41N
Manufacturer: Vishay Win Source Part Number: 81526-BPW41N Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 940nm Spectral Range: 870nm to 1050nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial, Side View Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 81526-BPW41N
Packaging: Bulk
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 130°
Wavelength: 940nm
Spectral Range: 870nm to 1050nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: Radial, Side View
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 81526-BPW41N
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPW41N
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY135 - 100314-KTY135 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); SOT-23-3
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers