Vishay Precision Group 60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=2.5mm Photodiodes ROHS BPW41N

Description
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=2.5mm Photodiodes ROHS
Datasheet
Description
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=2.5mm Photodiodes ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=2.5mm Photodiodes ROHS - 17930-BPW41N - Utmel Electronic Limited
Hong Kong, China
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=2.5mm Photodiodes ROHS
17930-BPW41N
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=2.5mm Photodiodes ROHS 17930-BPW41N
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=2.5mm Photodiodes ROHS

60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=2.5mm Photodiodes ROHS

Supplier's Site
Photodiode, Ir Filtered; No. Of Pins Vishay - 78Y9451 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Ir Filtered; No. Of Pins Vishay
78Y9451
Photodiode, Ir Filtered; No. Of Pins Vishay 78Y9451
PHOTODIODE, IR FILTERED; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes

PHOTODIODE, IR FILTERED; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 17930-BPW41N 78Y9451
Product Name 60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=2.5mm Photodiodes ROHS Photodiode, Ir Filtered; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 47593310 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Surface Mount PIN Diode - SMP1325-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
6 suppliers
QPL High Voltage Diode - JANTXV1N6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details