Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - BPW34S BPW34S

Description
Manufacturer: Vishay Win Source Part Number: 092153-BPW34S Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Family Name: BPW34S Wavelength: 940nm Spectral Range: 430nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Alternative Parts (Cross-Reference): QSE773_NL; BPW 34 S; QSE773_Q; Introduction Date: October 29, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Motor Drive & Control, Security
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 092153-BPW34S Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Family Name: BPW34S Wavelength: 940nm Spectral Range: 430nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Alternative Parts (Cross-Reference): QSE773_NL; BPW 34 S; QSE773_Q; Introduction Date: October 29, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Motor Drive & Control, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPW34S - 092153-BPW34S - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPW34S
092153-BPW34S
Optical Sensors - Optical Sensors - Photodiodes - BPW34S 092153-BPW34S
Manufacturer: Vishay Win Source Part Number: 092153-BPW34S Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Family Name: BPW34S Wavelength: 940nm Spectral Range: 430nm to 1100nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: 2-SMD, Gull Wing Alternative Parts (Cross-Reference): QSE773_NL; BPW 34 S; QSE773_Q; Introduction Date: October 29, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Motor Drive & Control, Security

Manufacturer: Vishay
Win Source Part Number: 092153-BPW34S
Packaging: Reel - TR
Response Time: 100ns
Mounting: SMD (SMT)
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 130°
Family Name: BPW34S
Wavelength: 940nm
Spectral Range: 430nm to 1100nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: 2-SMD, Gull Wing
Alternative Parts (Cross-Reference): QSE773_NL; BPW 34 S; QSE773_Q;
Introduction Date: October 29, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Motor Drive & Control, Security

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 092153-BPW34S
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPW34S
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Specs
Sensor Type Temperature
Input Voltage 2.2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Line sensors, For spectrophotometry - S3901-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details