Vishay Intertechnology, Inc. Sensors,Transducers BPW34S R18R

Description
Manufacturer: Vishay Win Source Part Number: 236614-BPW34S R18R Category: Sensors,Transducers Family: Optical Sensors - Photodiodes Family Name: BPW 34 Alternative Parts (Cross-Reference): BPW34S(R18R)-Z; BPW34FAS-Z; BPW34FASR; BPW34FAS; Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 236614-BPW34S R18R Category: Sensors,Transducers Family: Optical Sensors - Photodiodes Family Name: BPW 34 Alternative Parts (Cross-Reference): BPW34S(R18R)-Z; BPW34FAS-Z; BPW34FASR; BPW34FAS; Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 236614-BPW34S R18R - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
236614-BPW34S R18R
Sensors,Transducers 236614-BPW34S R18R
Manufacturer: Vishay Win Source Part Number: 236614-BPW34S R18R Category: Sensors,Transducers Family: Optical Sensors - Photodiodes Family Name: BPW 34 Alternative Parts (Cross-Reference): BPW34S(R18R)-Z; BPW34FAS-Z; BPW34FASR; BPW34FAS; Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 236614-BPW34S R18R
Category: Sensors,Transducers
Family: Optical Sensors - Photodiodes
Family Name: BPW 34
Alternative Parts (Cross-Reference): BPW34S(R18R)-Z; BPW34FAS-Z; BPW34FASR; BPW34FAS;
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 236614-BPW34S R18R
Product Name Sensors,Transducers
Diode Type Optical Sensors - Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details