Vishay Precision Group Photodiode, 11Pf; No. Of Pins Vishay BPW24R

Description
PHOTODIODE, 11PF; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:12°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
Description
PHOTODIODE, 11PF; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:12°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photodiode, 11Pf; No. Of Pins Vishay - 61M5037 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 11Pf; No. Of Pins Vishay
61M5037
Photodiode, 11Pf; No. Of Pins Vishay 61M5037
PHOTODIODE, 11PF; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:12°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

PHOTODIODE, 11PF; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:12°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61M5037
Product Name Photodiode, 11Pf; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details