Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - BPW24R BPW24R

Description
Manufacturer: Vishay Win Source Part Number: 201261-BPW24R Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 24° Family Name: BPW24R Wavelength: 900nm Spectral Range: 600nm to 1050nm Current - Dark (Typ): 2nA Active Area: 0.79mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Radial, Lensed Metal Can, TO-46-2 Introduction Date: December 20, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 201261-BPW24R Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 24° Family Name: BPW24R Wavelength: 900nm Spectral Range: 600nm to 1050nm Current - Dark (Typ): 2nA Active Area: 0.79mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Radial, Lensed Metal Can, TO-46-2 Introduction Date: December 20, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPW24R - 201261-BPW24R - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPW24R
201261-BPW24R
Optical Sensors - Optical Sensors - Photodiodes - BPW24R 201261-BPW24R
Manufacturer: Vishay Win Source Part Number: 201261-BPW24R Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 24° Family Name: BPW24R Wavelength: 900nm Spectral Range: 600nm to 1050nm Current - Dark (Typ): 2nA Active Area: 0.79mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Radial, Lensed Metal Can, TO-46-2 Introduction Date: December 20, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 201261-BPW24R
Packaging: Bulk
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 24°
Family Name: BPW24R
Wavelength: 900nm
Spectral Range: 600nm to 1050nm
Current - Dark (Typ): 2nA
Active Area: 0.79mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Radial, Lensed Metal Can, TO-46-2
Introduction Date: December 20, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 201261-BPW24R
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPW24R
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Radar sensors - Radar sensors for IoT - 24GHz radar sensors for IoT - BGT24LTR22 - BGT24LTR22 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Input Voltage 1.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For spectrophotometry - S8380-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details