Vishay Precision Group Photodiode, 565Nm, To-5; No. Of Pins Vishay BPW21R

Description
PHOTODIODE, 565NM, TO-5; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:565nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, 565NM, TO-5; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:565nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, 565Nm, To-5; No. Of Pins Vishay - 80Y2235 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 565Nm, To-5; No. Of Pins Vishay
80Y2235
Photodiode, 565Nm, To-5; No. Of Pins Vishay 80Y2235
PHOTODIODE, 565NM, TO-5; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:565nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

PHOTODIODE, 565NM, TO-5; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:565nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Photo, 565Nm, 50°, To-5-2; No. Of Pins Vishay - 32C9148 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 565Nm, 50°, To-5-2; No. Of Pins Vishay
32C9148
Diode, Photo, 565Nm, 50°, To-5-2; No. Of Pins Vishay 32C9148
DIODE, PHOTO, 565NM, 50°, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:565nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, PHOTO, 565NM, 50°, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:565nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 80Y2235
Product Name Photodiode, 565Nm, To-5; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details