Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - BPW21R BPW21R

Description
Manufacturer: Vishay Win Source Part Number: 201260-BPW21R Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 10V Viewing Angle: 100° Wavelength: 565nm Spectral Range: 420nm to 675nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Radial, Lensed Metal Can, 2 Lead Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 201260-BPW21R Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 10V Viewing Angle: 100° Wavelength: 565nm Spectral Range: 420nm to 675nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Radial, Lensed Metal Can, 2 Lead Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPW21R - 201260-BPW21R - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPW21R
201260-BPW21R
Optical Sensors - Optical Sensors - Photodiodes - BPW21R 201260-BPW21R
Manufacturer: Vishay Win Source Part Number: 201260-BPW21R Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 10V Viewing Angle: 100° Wavelength: 565nm Spectral Range: 420nm to 675nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Radial, Lensed Metal Can, 2 Lead Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation

Manufacturer: Vishay
Win Source Part Number: 201260-BPW21R
Packaging: Bulk
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 10V
Viewing Angle: 100°
Wavelength: 565nm
Spectral Range: 420nm to 675nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Radial, Lensed Metal Can, 2 Lead
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 201260-BPW21R
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPW21R
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1942941 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 85 C (185 F)
View Details