Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - BPW20RF BPW20RF

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1153954-BPW20RF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Radial, Lensed Metal Can, 2 Lead Diode Type: PIN Viewing Angle: 100° Family Name: BPW20RF Wavelength: 920nm Spectral Range: 550nm ~ 1040nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Voltage - DC Reverse (Vr) (Maximum): 10V Introduction Date: March 20, 2002 ECCN: 3A001.a.2.c Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1153954-BPW20RF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Radial, Lensed Metal Can, 2 Lead Diode Type: PIN Viewing Angle: 100° Family Name: BPW20RF Wavelength: 920nm Spectral Range: 550nm ~ 1040nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Voltage - DC Reverse (Vr) (Maximum): 10V Introduction Date: March 20, 2002 ECCN: 3A001.a.2.c Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPW20RF - 1153954-BPW20RF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPW20RF
1153954-BPW20RF
Optical Sensors - Optical Sensors - Photodiodes - BPW20RF 1153954-BPW20RF
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1153954-BPW20RF Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Radial, Lensed Metal Can, 2 Lead Diode Type: PIN Viewing Angle: 100° Family Name: BPW20RF Wavelength: 920nm Spectral Range: 550nm ~ 1040nm Current - Dark (Typ): 2nA Active Area: 7.5mm² Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Voltage - DC Reverse (Vr) (Maximum): 10V Introduction Date: March 20, 2002 ECCN: 3A001.a.2.c Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1153954-BPW20RF
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Lensed Metal Can, 2 Lead
Diode Type: PIN
Viewing Angle: 100°
Family Name: BPW20RF
Wavelength: 920nm
Spectral Range: 550nm ~ 1040nm
Current - Dark (Typ): 2nA
Active Area: 7.5mm²
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Voltage - DC Reverse (Vr) (Maximum): 10V
Introduction Date: March 20, 2002
ECCN: 3A001.a.2.c
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1153954-BPW20RF
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPW20RF
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE49762KHTSA1 - 796973-TLE49762KHTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
 - ST60 TO-18 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
LM234 3-Terminal Adjustable Current Source - LM234Z-6/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 0.8000 to 40 volts
View Details
Line sensors, For spectrophotometry - S3921-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details