Vishay Precision Group Diode, Photo, 920Nm, 50°, To-5-2; No. Of Pins Vishay BPW20RF

Description
DIODE, PHOTO, 920NM, 50°, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-55°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 920NM, 50°, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-55°C; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 920Nm, 50°, To-5-2; No. Of Pins Vishay - 93C9593 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 920Nm, 50°, To-5-2; No. Of Pins Vishay
93C9593
Diode, Photo, 920Nm, 50°, To-5-2; No. Of Pins Vishay 93C9593
DIODE, PHOTO, 920NM, 50°, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-55°C; Operating Temperature Max:100°C RoHS Compliant: Yes

DIODE, PHOTO, 920NM, 50°, TO-5-2; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-55°C; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet
Photodiode, 0.05A, 1.3V; No. Of Pins Vishay - 61M5036 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 0.05A, 1.3V; No. Of Pins Vishay
61M5036
Photodiode, 0.05A, 1.3V; No. Of Pins Vishay 61M5036
PHOTODIODE, 0.05A, 1.3V; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-55°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes

PHOTODIODE, 0.05A, 1.3V; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-55°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93C9593
Product Name Diode, Photo, 920Nm, 50°, To-5-2; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100F - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type FRD - Model: FDRW60C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details