Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - BPV23NF BPV23NF

Description
Manufacturer: Vishay Win Source Part Number: 120401-BPV23NF Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 120° Wavelength: 950nm Spectral Range: 870nm to 1050nm Current - Dark (Typ): 2nA Active Area: 4.4mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial, Side View Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 120401-BPV23NF Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 120° Wavelength: 950nm Spectral Range: 870nm to 1050nm Current - Dark (Typ): 2nA Active Area: 4.4mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial, Side View Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPV23NF - 120401-BPV23NF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPV23NF
120401-BPV23NF
Optical Sensors - Optical Sensors - Photodiodes - BPV23NF 120401-BPV23NF
Manufacturer: Vishay Win Source Part Number: 120401-BPV23NF Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 120° Wavelength: 950nm Spectral Range: 870nm to 1050nm Current - Dark (Typ): 2nA Active Area: 4.4mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial, Side View Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120401-BPV23NF
Packaging: Bulk
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 120°
Wavelength: 950nm
Spectral Range: 870nm to 1050nm
Current - Dark (Typ): 2nA
Active Area: 4.4mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: Radial, Side View
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 120401-BPV23NF
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPV23NF
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997A8 - TLE4997A8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G16824-256DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details