Vishay Precision Group Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay BPV23NF

Description
DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay - 95B4216 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay
95B4216
Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay 95B4216
DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 95B4216
Product Name Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details