Vishay Precision Group Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay BPV22NFL

Description
DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay - 32C9142 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay
32C9142
Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay 32C9142
DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32C9142
Product Name Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220836 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details