Vishay Precision Group Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay BPV22NF

Description
DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay - 95B4214 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay
95B4214
Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay 95B4214
DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 95B4214
Product Name Diode, Photo, 940Nm, 60°, Side Looking; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details