Vishay Precision Group Photodiode, Pin; No. Of Pins Vishay BPV22N..

Description
PHOTODIODE, PIN; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; ProductRoHS Compliant: Yes
Description
PHOTODIODE, PIN; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; ProductRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Pin; No. Of Pins Vishay - 36AJ8414 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Pin; No. Of Pins Vishay
36AJ8414
Photodiode, Pin; No. Of Pins Vishay 36AJ8414
PHOTODIODE, PIN; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; ProductRoHS Compliant: Yes

PHOTODIODE, PIN; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 36AJ8414
Product Name Photodiode, Pin; No. Of Pins Vishay
Tj -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
TVS Diodes - 1349471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details