Manufacturer: Vishay
Win Source Part Number: 864468-BPV11F
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Phototransistors 930nm Top View Radial, 5mm Dia (T 1 3/4)
Package: Radial, 5mm Dia (T 1 3/4)
Package: Bulk
Mounting: Through Hole
Family Name: BPV11
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.7080
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 864468-BPV11F |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - BPV11F |