Vishay Precision Group Diode, Photo, 940Nm, 20°, T-1 3/4; No. Of Pins Vishay BPV10NF

Description
DIODE, PHOTO, 940NM, 20°, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:20°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
DIODE, PHOTO, 940NM, 20°, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:20°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 940Nm, 20°, T-1 3/4; No. Of Pins Vishay - 32C9136 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 940Nm, 20°, T-1 3/4; No. Of Pins Vishay
32C9136
Diode, Photo, 940Nm, 20°, T-1 3/4; No. Of Pins Vishay 32C9136
DIODE, PHOTO, 940NM, 20°, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:20°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

DIODE, PHOTO, 940NM, 20°, T-1 3/4; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:20°; Dark Current:1000pA; Operating Temperature Min:-40°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 32C9136
Product Name Diode, Photo, 940Nm, 20°, T-1 3/4; No. Of Pins Vishay
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
Diode - 4767639 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA981S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details