Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - BPV10NF BPV10NF

Description
Manufacturer: Vishay Win Source Part Number: 011829-BPV10NF Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 40° Family Name: BPV10NF Wavelength: 940nm Spectral Range: 790nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.79mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Introduction Date: December 20, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 011829-BPV10NF Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 40° Family Name: BPV10NF Wavelength: 940nm Spectral Range: 790nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.79mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Introduction Date: December 20, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPV10NF - 011829-BPV10NF - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPV10NF
011829-BPV10NF
Optical Sensors - Optical Sensors - Photodiodes - BPV10NF 011829-BPV10NF
Manufacturer: Vishay Win Source Part Number: 011829-BPV10NF Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 40° Family Name: BPV10NF Wavelength: 940nm Spectral Range: 790nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.79mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Introduction Date: December 20, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 011829-BPV10NF
Packaging: Bulk
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 40°
Family Name: BPV10NF
Wavelength: 940nm
Spectral Range: 790nm to 1050nm
Current - Dark (Typ): 1nA
Active Area: 0.79mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: Radial
Introduction Date: December 20, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 011829-BPV10NF
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPV10NF
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers