Vishay Intertechnology, Inc. Optical Sensors - Optical Sensors - Photodiodes - BPV10 BPV10

Description
Manufacturer: Vishay Win Source Part Number: 1023735-BPV10 Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 40° Wavelength: 940nm Spectral Range: 790nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.79mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1023735-BPV10 Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 40° Wavelength: 940nm Spectral Range: 790nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.79mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - BPV10 - 1023735-BPV10 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - BPV10
1023735-BPV10
Optical Sensors - Optical Sensors - Photodiodes - BPV10 1023735-BPV10
Manufacturer: Vishay Win Source Part Number: 1023735-BPV10 Packaging: Bulk Mounting: Through Hole Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 40° Wavelength: 940nm Spectral Range: 790nm to 1050nm Current - Dark (Typ): 1nA Active Area: 0.79mm2 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: Vishay
Win Source Part Number: 1023735-BPV10
Packaging: Bulk
Mounting: Through Hole
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 60V
Viewing Angle: 40°
Wavelength: 940nm
Spectral Range: 790nm to 1050nm
Current - Dark (Typ): 1nA
Active Area: 0.79mm2
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Dimension: Radial
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1023735-BPV10
Product Name Optical Sensors - Optical Sensors - Photodiodes - BPV10
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935L - 052258-TLE4935L - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting P-SSO-3-2
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S3921-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details