Vishay Precision Group Photodiode, 0.05A, 1.3V; No. Of Pins Vishay BPV10

Description
PHOTODIODE, 0.05A, 1.3V; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:20°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, 0.05A, 1.3V; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:20°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, 0.05A, 1.3V; No. Of Pins Vishay - 61M5034 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 0.05A, 1.3V; No. Of Pins Vishay
61M5034
Photodiode, 0.05A, 1.3V; No. Of Pins Vishay 61M5034
PHOTODIODE, 0.05A, 1.3V; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:20°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes

PHOTODIODE, 0.05A, 1.3V; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:920nm; Angle of Half Sensitivity ±:20°; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61M5034
Product Name Photodiode, 0.05A, 1.3V; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details