Vishay Precision Group 60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=5.1mm Photodiodes ROHS BP104

Description
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=5.1mm Photodiodes ROHS
Datasheet
Description
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=5.1mm Photodiodes ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=5.1mm Photodiodes ROHS - 17930-BP104 - Utmel Electronic Limited
Hong Kong, China
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=5.1mm Photodiodes ROHS
17930-BP104
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=5.1mm Photodiodes ROHS 17930-BP104
60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=5.1mm Photodiodes ROHS

60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=5.1mm Photodiodes ROHS

Supplier's Site
Photodiode Top View Filtr 950Nm; No. Of Pins Vishay - 78Y9453 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode Top View Filtr 950Nm; No. Of Pins Vishay
78Y9453
Photodiode Top View Filtr 950Nm; No. Of Pins Vishay 78Y9453
PHOTODIODE TOP VIEW FILTR 950NM; No. of Pins:2Pins; Diode Case Style:DIP; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PHOTODIODE TOP VIEW FILTR 950NM; No. of Pins:2Pins; Diode Case Style:DIP; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 17930-BP104 78Y9453
Product Name 60V 950nm 870nm~1050nm ±65° 2nA -40℃~+100℃ Radial Leaded,P=5.1mm Photodiodes ROHS Photodiode Top View Filtr 950Nm; No. Of Pins Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
TVS Diodes - 1349472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details