Vishay Intertechnology, Inc. TRANSISTORS - RF Transistors (BJT) - BFS17AR-GS08 BFS17AR-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049180-BFS17AR-GS08 Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 200 mW Collector Base Voltage (VCBO): 25 V Collector Emitter Voltage (VCEO): 15 V Emitter Base Voltage (VEBO): 2.5 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049180-BFS17AR-GS08 Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 200 mW Collector Base Voltage (VCBO): 25 V Collector Emitter Voltage (VCEO): 15 V Emitter Base Voltage (VEBO): 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFS17AR-GS08 - 1049180-BFS17AR-GS08 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFS17AR-GS08
1049180-BFS17AR-GS08
TRANSISTORS - RF Transistors (BJT) - BFS17AR-GS08 1049180-BFS17AR-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049180-BFS17AR-GS08 Packaging: Tape & Reel Contact Plating: Tin Mounting: SMD (SMT) Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 200 mW Collector Base Voltage (VCBO): 25 V Collector Emitter Voltage (VCEO): 15 V Emitter Base Voltage (VEBO): 2.5 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049180-BFS17AR-GS08
Packaging: Tape & Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Categories: RF Transistors(BJT)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Power Dissipation: 200 mW
Collector Base Voltage (VCBO): 25 V
Collector Emitter Voltage (VCEO): 15 V
Emitter Base Voltage (VEBO): 2.5 V

Buy Now
Singapore, Singapore
Bipolar Transistor
283-BFS17AR-GS08
Bipolar Transistor 283-BFS17AR-GS08
Transistor Product overview: BFS17AR-GS08 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17AR-GS08 can be used for catalog matching and distributor lookup.

Transistor Product overview: BFS17AR-GS08 from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17AR-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1049180-BFS17AR-GS08 283-BFS17AR-GS08
Product Name TRANSISTORS - RF Transistors (BJT) - BFS17AR-GS08 Bipolar Transistor
Package Type SOT3; SOT23; SOT-23
Packing Method Tape Reel; Tape & Reel
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC860CB5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 154902P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
65 V, 100 mA NPN/PNP general-purpose double transistor - BC846BPNH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers