Trimmer / Variable Capacitors PTFE Cmin3/Cmax18, 250Vdc Top & Bottom Adj, Product overview: BFC280909003 from Vishay / Dale is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-BFC280909003 can be used for catalog matching and distributor lookup.
3 ~ 18pF Trimmer Capacitor 250V Top and Bottom Through Hole
Win Source Part Number: 1350302-BFC280909003
Category: Capacitors - Trimmers, Variable Capacitors
Series: BFC2 809
Features: General Purpose
Package: Bulk
Size / Dimension: 0.346" L x 0.315" W (8.80mm x 8.00mm)
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 525
Voltage - Rated: 250 V
Adjustment Type: Top and Bottom
Capacitance Range: 3 ~ 18pF
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0090
Mfr: Vishay Beyschlag/Draloric/B
CAP TRIMMER 3-18PF 250V TH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65-BFC280909003 | BFC280909003-ND | 1350302-BFC280909003 | BFC280909003 |
| Product Name | Capacitor | Trimmers, Variable Capacitors | Capacitors - Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Capacitance Type | Variable | Variable | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Capacitance Range | 3.00E-6 to 1.80E-5 microF | 3.00E-6 to 1.80E-5 microF | 3.00E-6 to 1.80E-5 microF |